The BD25IC0MEFJ-M is an Automotive 1.0A Variable Output LDO Regulator designed for a wide range of applications. It supports an input voltage range of 2.5V to 5.5V and allows for adjustable output voltages from 0.8V to 4.5V, with an output accuracy of ±1%. The device features built-in overcurrent protection, thermal shutdown, and an ON/OFF switch for low shutdown current, making it suitable for automotive environments. The regulator is packaged in an HTSOP-J8 format, measuring 4.90mm x 6.00mm x 1.00mm, and is compatible with ceramic capacitors, enhancing reliability and longevity in various applications. The operating temperature range is from -40°C to +105°C, ensuring performance under extreme conditions.
BDxxIC0MEFJ-M is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxIC0MEFJ-M is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 0.8V to 4.5V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD25IC0MEFJ-M | BD25IC0MEFJ-M |
| Product Name | 1A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Automotive | Automotive 1.0A Variable Output LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 1 amps | 1 amps |