1A 2.5V, FIXED OUTPUT, HIGH-ACCU
1A 2.5V, FIXED OUTPUT, HIGH-ACCU
1A 2.5V, FIXED OUTPUT, HIGH-ACCU
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 687480 | 846-BD25IC0JEFJ-E2CT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Category | Low Dropout Voltage | |
| Package Type | Other; HTSOP-J8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| IOUT | 1 amps | 1 amps |
| Regulator Type | Standard | |
| Output Polarity | Positive |