IC REG LINEAR 2.5V 500MA 8HTSOP Product overview: BD25IA5MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD25IA5MEFJ-ME2 can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V 500MA 8HTSOP-J
IC REG LINEAR 2.5V 500MA 8HTSOP
IC REG LINEAR 2.5V 500MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD25IA5MEFJ-ME2 | 687-BD25IA5MEFJ-ME2 | BD25IA5MEFJ-ME2 | BD25IA5MEFJ-ME2 |
| Product Name | 2.5V 500MA Voltage Regulator IC | IC REG LIN 2.5V 500MA 8HTSOP-J | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 5.5 volts |