ROHM Semiconductor USA, LLC Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm BD25IA5MEFJ-LBH2

Description
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm - 95AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm
95AC1051
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm 95AC1051
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD25IA5MEFJ-LBH2
LDO Voltage Regulators BD25IA5MEFJ-LBH2
LDO Voltage Regulators 0.5A 5.5-2.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 0.5A 5.5-2.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 95AC1051 BD25IA5MEFJ-LBH2
Product Name Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details