ROHM Semiconductor GmbH 1.5A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Automotive BD25HC5MEFJ-M

Description
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Automotive - BD25HC5MEFJ-M - ROHM Semiconductor GmbH
Willich, Germany
1.5A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Automotive
BD25HC5MEFJ-M
1.5A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Automotive BD25HC5MEFJ-M
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
Automotive 1.5A Variable Output LDO Regulator - BD25HC5MEFJ-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive 1.5A Variable Output LDO Regulator
BD25HC5MEFJ-M
Automotive 1.5A Variable Output LDO Regulator BD25HC5MEFJ-M
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD25HC5MEFJ-M BD25HC5MEFJ-M
Product Name 1.5A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Automotive Automotive 1.5A Variable Output LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 2.5 volts 2.5 volts
IOUT 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CA3085E - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details
Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details