The BD25HC0MEFJ-M is a fixed output LDO regulator designed for automotive applications, providing a stable output voltage of 2.5V with a maximum output current of 1.0A. It features an output accuracy of ±1%, ensuring reliable performance in various conditions. The device operates within an input voltage range of 4.5V to 8.0V and is capable of functioning across a wide temperature range from -40°C to +105°C. This regulator includes built-in protection features such as overcurrent protection (OCP) to prevent damage from output short circuits and thermal shutdown (TSD) to safeguard against overheating. Additionally, it incorporates a shutdown switch that allows for a typical shutdown current of 0OºA, contributing to energy efficiency. The BD25HC0MEFJ-M is packaged in an HTSOP-J8 format, making it suitable for applications requiring compact design and long-term reliability.
BDxxHC0MEFJ-M is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxHC0MEFJ-M is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD25HC0MEFJ-M | BD25HC0MEFJ-M |
| Product Name | 1A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Automotive | Automotive 1.0A Variable Output LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 1 amps | 1 amps |