ROHM Semiconductor USA, LLC Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm BD25HA5MEFJ-LBH2

Description
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Description
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 95AC1048, is a fixed output device providing 2.5V at a maximum output current of 0.5A. It operates within an input voltage range of 4.5V to 8V and is designed for industrial applications, with an operating temperature range of -40°C to +105°C. The device features a high accuracy output voltage with a tolerance of ±1%, and it is compliant with RoHS standards. Built-in protection mechanisms include over current protection and thermal shutdown, enhancing reliability in various applications. The package type is HTSOP-J8, measuring 4.90mm x 6.00mm x 1.00mm, and it is suitable for use with ceramic capacitors.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 95AC1048, is a fixed output device providing 2.5V at a maximum output current of 0.5A. It operates within an input voltage range of 4.5V to 8V and is designed for industrial applications, with an operating temperature range of -40°C to +105°C. The device features a high accuracy output voltage with a tolerance of ±1%, and it is compliant with RoHS standards. Built-in protection mechanisms include over current protection and thermal shutdown, enhancing reliability in various applications. The package type is HTSOP-J8, measuring 4.90mm x 6.00mm x 1.00mm, and it is suitable for use with ceramic capacitors.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm - 95AC1048 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm
95AC1048
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm 95AC1048
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD25HA5MEFJ-LBH2
LDO Voltage Regulators BD25HA5MEFJ-LBH2
LDO Voltage Regulators 0.5A 8-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 0.5A 8-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 95AC1048 BD25HA5MEFJ-LBH2
Product Name Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details