BD25HA3WEFJ-E2 is a linear low-dropout (LDO) voltage regulator capable of delivering an output current of up to 300mA. It features an output voltage accuracy of ±1% and is available in both fixed and variable output voltage configurations. The variable output voltage can be adjusted from 1.5V to 7.0V using external resistors, while fixed output options include 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, and 7.0V. The device operates within an input voltage range of 4.5V to 8.0V and has a shutdown current of 0OºA, making it suitable for power-sensitive applications. It incorporates built-in over current protection and thermal shutdown features to enhance reliability during overload conditions. The compact HTSOP-J8 package measures 4.90mm x 6.00mm x 1.00mm, allowing for efficient use of space in electronic designs. The regulator is compatible with ceramic capacitors, which contribute to a smaller layout and extended lifespan. The operating temperature range is from -25°C to +85°C, making it versatile for various applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
IC REG LINEAR 2.5V 300MA 8HTSOP
IC REG LINEAR 2.5V 300MA 8HTSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD25HA3WEFJ-E2-ND | BD25HA3WEFJ-E2 | BD25HA3WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |