BD25HA3MEFJ-LB is a fixed output LDO regulator designed for industrial applications, providing a stable output voltage of 2.5V with a maximum output current of 0.3A. The device features a high accuracy output voltage tolerance of ±1%, ensuring reliable performance in various conditions. It operates within an input voltage range of 4.5V to 8.0V and is suitable for use with ceramic capacitors, which can contribute to a smaller footprint and longer lifespan in designs. The regulator includes built-in protection features such as over current protection (OCP) to prevent damage from output short circuits, a thermal shutdown circuit (TSD) to safeguard against overheating, and an ON/OFF switch that allows for a shutdown current of 0OºA, enhancing energy efficiency. The operating temperature range is specified from -40°C to +105°C, making it suitable for demanding industrial environments. The package type is HTSOP-J8, measuring 4.90mm x 6.00mm x 1.00mm.
This is the product guarantees long life cycle in Industrial market.
BD25HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
This is the product guarantees long life cycle in Industrial market.
BD25HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD25HA3MEFJ-LB(H2) | BD25HA3MEFJ-LB(H2) |
| Product Name | 300mA 2.5V, Fixed Output, High-Accuracy LDO Regulator for Industrial | 0.3A Variable Output Industrial LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 0.3000 amps | 0.3000 amps |