0.3A 2.5V, FIXED OUTPUT, HIGH-AC
0.3A 2.5V, FIXED OUTPUT, HIGH-AC
0.3A 2.5V, FIXED OUTPUT, HIGH-AC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 687393 | 846-BD25HA3MEFJ-CE2TR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Category | Low Dropout Voltage | |
| Package Type | Other; HTSOP-J8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| IOUT | 0.3000 amps | 0.3000 amps |
| Regulator Type | Standard | |
| Output Polarity | Positive |