ROHM Semiconductor GmbH 100V VB 3.5A/4.5A Peak Current High Frequency High-Side and Low-Side Driver BD2320UEFJ-LA

Description
This is the product guarantees long time support in industrial market. BD2320UEFJ-LA is the 100V maximum voltage High-Side and Low-Side gate driver which can drive external Nch-FET using the bootstrap method. The driver includes a 100V bootstrap diode and independent inputs control for High-Side and Low-Side. 3.3V and 5.0V are available for interface voltage. Under Voltage Lockout circuits are built in for High-Side and Low-Side. This IC uses different production line against series model BD2320EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
This is the product guarantees long time support in industrial market. BD2320UEFJ-LA is the 100V maximum voltage High-Side and Low-Side gate driver which can drive external Nch-FET using the bootstrap method. The driver includes a 100V bootstrap diode and independent inputs control for High-Side and Low-Side. 3.3V and 5.0V are available for interface voltage. Under Voltage Lockout circuits are built in for High-Side and Low-Side. This IC uses different production line against series model BD2320EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V VB 3.5A/4.5A Peak Current High Frequency High-Side and Low-Side Driver - BD2320UEFJ-LA - ROHM Semiconductor GmbH
Willich, Germany
100V VB 3.5A/4.5A Peak Current High Frequency High-Side and Low-Side Driver
BD2320UEFJ-LA
100V VB 3.5A/4.5A Peak Current High Frequency High-Side and Low-Side Driver BD2320UEFJ-LA
This is the product guarantees long time support in industrial market. BD2320UEFJ-LA is the 100V maximum voltage High-Side and Low-Side gate driver which can drive external Nch-FET using the bootstrap method. The driver includes a 100V bootstrap diode and independent inputs control for High-Side and Low-Side. 3.3V and 5.0V are available for interface voltage. Under Voltage Lockout circuits are built in for High-Side and Low-Side. This IC uses different production line against series model BD2320EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

This is the product guarantees long time support in industrial market. BD2320UEFJ-LA is the 100V maximum voltage High-Side and Low-Side gate driver which can drive external Nch-FET using the bootstrap method. The driver includes a 100V bootstrap diode and independent inputs control for High-Side and Low-Side. 3.3V and 5.0V are available for interface voltage. Under Voltage Lockout circuits are built in for High-Side and Low-Side.
This IC uses different production line against series model BD2320EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BD2320UEFJ-LA
Product Name 100V VB 3.5A/4.5A Peak Current High Frequency High-Side and Low-Side Driver
Number of Outputs 2
Supply Voltage 7.5 to 14.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6832EEPTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-1ED21471S65FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details