ROHM Semiconductor GmbH 1ch 4A High Speed Low-side Gate Driver BD2310G

Description
BD2310G is 1ch Low-side Gate Driver, which can drive external Nch-FET and IGBT at high speed. BD2310G can supply output current 4A at small package SSOP5. This driver has the VREF pin for external input logic supply voltage and this range is 2.0V to 5.5V. As a protection function, the driver includes an Undervoltage Lockout (UVLO) between VCC and GND.
Datasheet
Description
BD2310G is 1ch Low-side Gate Driver, which can drive external Nch-FET and IGBT at high speed. BD2310G can supply output current 4A at small package SSOP5. This driver has the VREF pin for external input logic supply voltage and this range is 2.0V to 5.5V. As a protection function, the driver includes an Undervoltage Lockout (UVLO) between VCC and GND.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ch 4A High Speed Low-side Gate Driver - BD2310G - ROHM Semiconductor GmbH
Willich, Germany
1ch 4A High Speed Low-side Gate Driver
BD2310G
1ch 4A High Speed Low-side Gate Driver BD2310G
BD2310G is 1ch Low-side Gate Driver, which can drive external Nch-FET and IGBT at high speed. BD2310G can supply output current 4A at small package SSOP5. This driver has the VREF pin for external input logic supply voltage and this range is 2.0V to 5.5V. As a protection function, the driver includes an Undervoltage Lockout (UVLO) between VCC and GND.

BD2310G is 1ch Low-side Gate Driver, which can drive external Nch-FET and IGBT at high speed. BD2310G can supply output current 4A at small package SSOP5. This driver has the VREF pin for external input logic supply voltage and this range is 2.0V to 5.5V. As a protection function, the driver includes an Undervoltage Lockout (UVLO) between VCC and GND.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BD2310G
Product Name 1ch 4A High Speed Low-side Gate Driver
Number of Outputs 1
Supply Voltage 4.5 to 18 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

UC1710-SP Complementary High Current MOSFET Driver - 5962-0152001VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
Screening Level Other; Space
View Details
 - 74AHC573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD11193-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details