ROHM Semiconductor USA, LLC Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm BD2269G-MGTR

Description
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm - 84Y9658 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm
84Y9658
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm 84Y9658
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2269G-MGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2269G-MGTR
PMIC - Power Distribution Switches, Load Drivers BD2269G-MGTR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 84Y9658 BD2269G-MGTR
Product Name Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details