Win Source Part Number: 1054688-BD2267G-MGTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.12A
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 120mOhm
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD2267G-MGDKR,BD2267
Base Product Number: BD2267
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1054688-BD2267G-MGTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |