ROHM Semiconductor USA, LLC Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm BD2266G-MGTR

Description
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:970mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:970mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm - 84Y9655 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm
84Y9655
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm 84Y9655
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:970mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:970mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2266G-MGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2266G-MGTR
PMIC - Power Distribution Switches, Load Drivers BD2266G-MGTR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 84Y9655 BD2266G-MGTR
Product Name Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details