ROHM Semiconductor GmbH Current Limit High Side Switch ICs BD2266G-M

Description
BD2266G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.
Description
BD2266G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.
Datasheet
Datasheet Summary
Powered by GS/AI

BD2266G-M is a low on-resistance N-channel MOSFET high-side power switch designed for USB applications. It features an over-current threshold of 0.97A, making it suitable for applications requiring moderate current handling. The device includes essential safety features such as over-current protection, thermal shutdown, under-voltage lockout, and a soft-start function to prevent inrush current. The typical on-resistance is 120m,Ѷ, which contributes to efficient power management. The operating voltage range is from 2.7V to 5.5V, and it operates effectively within a temperature range of -40°C to +85°C. The BD2266G-M is packaged in a compact SSOP5 format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

BD2266G-M is a low on-resistance N-channel MOSFET high-side power switch designed for USB applications. It features an over-current threshold of 0.97A, making it suitable for applications requiring moderate current handling. The device includes essential safety features such as over-current protection, thermal shutdown, under-voltage lockout, and a soft-start function to prevent inrush current. The typical on-resistance is 120m,Ѷ, which contributes to efficient power management. The operating voltage range is from 2.7V to 5.5V, and it operates effectively within a temperature range of -40°C to +85°C. The BD2266G-M is packaged in a compact SSOP5 format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Current Limit High Side Switch ICs - BD2266G-M - ROHM Semiconductor GmbH
Willich, Germany
Current Limit High Side Switch ICs
BD2266G-M
Current Limit High Side Switch ICs BD2266G-M
BD2266G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.

BD2266G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.

Supplier's Site Datasheet
Current Limit High Side Switch ICs - BD2266G-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Current Limit High Side Switch ICs
BD2266G-M
Current Limit High Side Switch ICs BD2266G-M
BD2266G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.

BD2266G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Power Supplies IC Power Supplies
Product Number BD2266G-M BD2266G-M
Product Name Current Limit High Side Switch ICs Current Limit High Side Switch ICs
Package Type Other; SSOP5 Other; SSOP5
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 5A Step-Down DC-DC Converter IC - 85-BQ25895RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74AHC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details