The BD2264G-MGTR is a low on-resistance N-channel MOSFET high-side power switch IC designed for USB applications. It features a typical on-resistance of 120 m,Ѷ and supports an over-current threshold of 0.76A. The device includes essential protection features such as over-current detection, thermal shutdown, under-voltage lockout, and a soft-start function. It operates within a voltage range of 2.7V to 5.5V and has a standby current of 0.01µA. The operating temperature range is from -40°C to +85°C, making it suitable for automotive and industrial applications. The package type is SSOP5, and it is AEC-Q100 qualified, indicating its reliability for automotive use.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913144-BD2264G-MGTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD2264
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD2264G-MGDKR, BD2264G-MGCT
IC PWR SWITCH N-CHAN 1:1 5SSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD2264G-MGTR | BD2264G-MGTR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2264G-MGTR | PMIC - Power Distribution Switches, Load Drivers |
| Current | 0.9 amps |