IC PWR SWITCH N-CHAN 1:1 5SSOP
POWER LOAD SWITCH, AEC-Q100, 5.5V, SSOP5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:760mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD22641G-MTR | 58AC8472 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, Aec-Q100, 5.5V, Ssop5; Power Load Switch Type Rohm |
| Current | 0.5 amps |