ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2262G-MGTR BD2262G-MGTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863930-BD2262G-MGTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD2262 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD2262G-MGCT, BD2262G-MGDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863930-BD2262G-MGTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD2262 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD2262G-MGCT, BD2262G-MGDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2262G-MGTR
BD2262G-MGTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2262G-MGTR BD2262G-MGTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 863930-BD2262G-MGTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD2262 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD2262G-MGCT, BD2262G-MGDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863930-BD2262G-MGTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD2262
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD2262G-MGCT, BD2262G-MGDKR

Buy Now Datasheet
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm - 84Y9652 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm
84Y9652
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm 84Y9652
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2262G-MGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2262G-MGTR
PMIC - Power Distribution Switches, Load Drivers BD2262G-MGTR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2262G-MGTR 84Y9652 BD2262G-MGTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2262G-MGTR Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325175 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details