ROHM Semiconductor USA, LLC Power Load Switch, Aec-Q100, 5.5V, Ssop5; Power Load Switch Type Rohm BD22621G-MTR

Description
POWER LOAD SWITCH, AEC-Q100, 5.5V, SSOP5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, AEC-Q100, 5.5V, SSOP5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, Aec-Q100, 5.5V, Ssop5; Power Load Switch Type Rohm - 58AC8471 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 5.5V, Ssop5; Power Load Switch Type Rohm
58AC8471
Power Load Switch, Aec-Q100, 5.5V, Ssop5; Power Load Switch Type Rohm 58AC8471
POWER LOAD SWITCH, AEC-Q100, 5.5V, SSOP5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 5.5V, SSOP5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD22621G-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD22621G-MTR
PMIC - Power Distribution Switches, Load Drivers BD22621G-MTR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 58AC8471 BD22621G-MTR
Product Name Power Load Switch, Aec-Q100, 5.5V, Ssop5; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 8318933 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type e - french
View Details