Manufacturer: Rohm Semiconductor
Win Source Part Number: 049281-BD2247G-GTR
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 630mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 110 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH N-CHAN 1:1 5SSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD2247G-GTR | BD2247G-GTR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2247G-GTR | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |