ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2243G-GTR BD2243G-GTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022863-BD2243G-GTR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 89 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022863-BD2243G-GTR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 89 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2243G-GTR
BD2243G-GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2243G-GTR BD2243G-GTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022863-BD2243G-GTR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 89 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022863-BD2243G-GTR
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.7A
Voltage - Load: 2.8 V to 5.5 V
Rds On (Typ): 89 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2243G-GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2243G-GTR
PMIC - Power Distribution Switches, Load Drivers BD2243G-GTR
IC PWR SWITCH N-CHAN 1:1 6SSOP

IC PWR SWITCH N-CHAN 1:1 6SSOP

Supplier's Site Datasheet
Power Load Sw, High Side, Ssop-6; Power Load Switch Type Rohm - 01AH6429 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Ssop-6; Power Load Switch Type Rohm
01AH6429
Power Load Sw, High Side, Ssop-6; Power Load Switch Type Rohm 01AH6429
POWER LOAD SW, HIGH SIDE, SSOP-6; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.7A; On State Resistance:0.089ohm; Distribution Switch Case Style:SSOP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, SSOP-6; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.7A; On State Resistance:0.089ohm; Distribution Switch Case Style:SSOP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2243G-GTR BD2243G-GTR 01AH6429
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2243G-GTR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, Ssop-6; Power Load Switch Type Rohm
Voltage 2.8 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details