LAPIS Semiconductor PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2241G-GTR BD2241G-GTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863929-BD2241G-GTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD2241 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD2241GGTR, BD2241GGDKR, BD2241GGCT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863929-BD2241G-GTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD2241 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD2241GGTR, BD2241GGDKR, BD2241GGCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2241G-GTR
BD2241G-GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2241G-GTR BD2241G-GTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 863929-BD2241G-GTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD2241 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD2241GGTR, BD2241GGDKR, BD2241GGCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863929-BD2241G-GTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD2241
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD2241GGTR, BD2241GGDKR, BD2241GGCT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2241G-GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2241G-GTR
PMIC - Power Distribution Switches, Load Drivers BD2241G-GTR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2241G-GTR BD2241G-GTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2241G-GTR PMIC - Power Distribution Switches, Load Drivers
Current 0.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details