POWER LOAD SW, HIGH SIDE, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:970mA; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:1 5SSOP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 01AH6427 | BD2240G-GTR |
| Product Name | Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5V |