ROHM Semiconductor USA, LLC PMIC - Power Distribution Switches, Load Drivers BD2226G-TR

Description
IC PWR SWITCH N-CHAN 1:1 5SSOP
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 5SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BD2226G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2226G-TR
PMIC - Power Distribution Switches, Load Drivers BD2226G-TR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet
Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm - 01AH6425 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm
01AH6425
Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm 01AH6425
POWER LOAD SW, HIGH SIDE, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.15ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.15ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2226G-TR 01AH6425
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm
Current 0.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details