The BD2224G is a compact high-side switch IC designed for applications requiring a current limit of up to 0.75A. It features low ON-resistance of 150mΩ, making it suitable for power management in USB applications. The device includes essential protection features such as over-current detection, thermal shutdown, under-voltage lockout, and a soft-start circuit, enhancing reliability in various operating conditions. The input voltage range is from 2.7V to 5.5V, with a standby current of only 0.01OºA. The operating temperature range is -40°C to +85°C, and it comes in a 5-pin SSOP package, measuring 2.90mm x 2.80mm x 1.25mm. This product is RoHS compliant, making it suitable for environmentally conscious designs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011275-BD2224G-TR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 550mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH N-CHAN 1:1 5SSOP
POWER LOAD SW, HIGH SIDE, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:780mA; On State Resistance:0.15ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD2224G-TR | BD2224G-TR | 01AH6424 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2224G-TR | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm |
| Voltage | 2.7 V to 5.5 V | 5V |