ROHM Semiconductor GmbH 1ch Small Package High Side Switch ICs for USB Devices and Memory Cards BD2224G-LB

Description
This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.
Datasheet
Description
This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ch Small Package High Side Switch ICs for USB Devices and Memory Cards - BD2224G-LB - ROHM Semiconductor GmbH
Willich, Germany
1ch Small Package High Side Switch ICs for USB Devices and Memory Cards
BD2224G-LB
1ch Small Package High Side Switch ICs for USB Devices and Memory Cards BD2224G-LB
This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.

This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Analog Switches
Product Number BD2224G-LB
Product Name 1ch Small Package High Side Switch ICs for USB Devices and Memory Cards
Supply Voltage (VS) 2.7 to 5.5 volts
Ron 0.1500 ohms
Propagation Delay 1.50E7 ns
Min Operating Current 0.1100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-7054-2-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2.3 to 5.5 volts
View Details
4 suppliers