ROHM Semiconductor GmbH 1ch Adjustable Current Limit High Side Switch IC BD2222G

Description
BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit threshold can be adjusted from 0.2A to 1.7A by changing the external resistance.
Datasheet
Description
BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit threshold can be adjusted from 0.2A to 1.7A by changing the external resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ch Adjustable Current Limit High Side Switch IC - BD2222G - ROHM Semiconductor GmbH
Willich, Germany
1ch Adjustable Current Limit High Side Switch IC
BD2222G
1ch Adjustable Current Limit High Side Switch IC BD2222G
BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit threshold can be adjusted from 0.2A to 1.7A by changing the external resistance.

BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit threshold can be adjusted from 0.2A to 1.7A by changing the external resistance.

Supplier's Site Datasheet
1ch Adjustable Current Limit High Side Switch ICs - BD2222G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch Adjustable Current Limit High Side Switch ICs
BD2222G
1ch Adjustable Current Limit High Side Switch ICs BD2222G
BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit threshold can be adjusted from 0.2A to 1.7A by changing the external resistance.

BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit threshold can be adjusted from 0.2A to 1.7A by changing the external resistance.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Power Supplies IC Power Supplies
Product Number BD2222G BD2222G
Product Name 1ch Adjustable Current Limit High Side Switch IC 1ch Adjustable Current Limit High Side Switch ICs
Package Type Other; SSOP6 Other; SSOP6
Unlock Full Specs
to access all available technical data

Similar Products

CSD97374Q4M High Frequency Synchronous Buck NexFET Power Stage - CSD97374Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4675G - TLE4675G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details