ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BD2222G-GTR

Description
Win Source Part Number: 977136-BD2222G-GTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 2.8V ~ 5.5V Rds On (Typ): 89mOhm Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD2222G-GTR,846- BD2222G-GTRDKR,846-B D2222G-GTRCT
Request a Quote Datasheet
Description
Win Source Part Number: 977136-BD2222G-GTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 2.8V ~ 5.5V Rds On (Typ): 89mOhm Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD2222G-GTR,846- BD2222G-GTRDKR,846-B D2222G-GTRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 977136-BD2222G-GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
977136-BD2222G-GTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 977136-BD2222G-GTR
Win Source Part Number: 977136-BD2222G-GTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 2.8V ~ 5.5V Rds On (Typ): 89mOhm Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD2222G-GTR,846- BD2222G-GTRDKR,846-B D2222G-GTRCT

Win Source Part Number: 977136-BD2222G-GTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 1.7A
Output Configuration: High Side
Voltage - Load: 2.8V ~ 5.5V
Rds On (Typ): 89mOhm
Package / Case: SOT-23-6
Supplier Device Package: 6-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD2222G-GTR,846-BD2222G-GTRDKR,846-BD2222G-GTRCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 977136-BD2222G-GTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details