ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2221G-TR BD2221G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011274-BD2221G-TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011274-BD2221G-TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2221G-TR
BD2221G-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2221G-TR BD2221G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011274-BD2221G-TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011274-BD2221G-TR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 160 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm - 01AH6423 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm
01AH6423
Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm 01AH6423
POWER LOAD SW, HIGH SIDE, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:750mA; On State Resistance:0.16ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:750mA; On State Resistance:0.16ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2221G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2221G-TR
PMIC - Power Distribution Switches, Load Drivers BD2221G-TR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2221G-TR 01AH6423 BD2221G-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2221G-TR Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details