ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2206G-TR BD2206G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049280-BD2206G-TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 3.6 V Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 5-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4772EUT+T; BD2206G-LBTR; BD2206G-TR; RH-PMICL1AKX; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049280-BD2206G-TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 3.6 V Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 5-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4772EUT+T; BD2206G-LBTR; BD2206G-TR; RH-PMICL1AKX; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2206G-TR
BD2206G-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2206G-TR BD2206G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049280-BD2206G-TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 3.6 V Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 5-SSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4772EUT+T; BD2206G-LBTR; BD2206G-TR; RH-PMICL1AKX; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049280-BD2206G-TR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 3.6 V
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 5-SSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX4772EUT+T; BD2206G-LBTR; BD2206G-TR; RH-PMICL1AKX;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2206G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2206G-TR
PMIC - Power Distribution Switches, Load Drivers BD2206G-TR
IC LOAD SWITCH 0.5A SSOP5

IC LOAD SWITCH 0.5A SSOP5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2206G-TR BD2206G-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2206G-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details