ROHM Semiconductor GmbH Load Switch ICs for Portable Equipment BD2206G-LB

Description
This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.
Datasheet
Description
This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Switch ICs for Portable Equipment - BD2206G-LB - ROHM Semiconductor GmbH
Willich, Germany
Load Switch ICs for Portable Equipment
BD2206G-LB
Load Switch ICs for Portable Equipment BD2206G-LB
This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.

This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Analog Switches
Product Number BD2206G-LB
Product Name Load Switch ICs for Portable Equipment
Supply Voltage (VS) 2.7 to 3.6 volts
Ron 0.1500 ohms
Propagation Delay 1.50E7 ns
Min Operating Current 0.0700 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BE - 006228-CD4512BE - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
4 suppliers
TSSOP Analog Switch and Multiplexer IC - 747-74HC4051PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
5 suppliers