LAPIS Semiconductor PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2202G-TR BD2202G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863928-BD2202G-TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD220* Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863928-BD2202G-TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD220* Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2202G-TR
BD2202G-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2202G-TR BD2202G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 863928-BD2202G-TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD220* Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863928-BD2202G-TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD220*
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2202G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2202G-TR
PMIC - Power Distribution Switches, Load Drivers BD2202G-TR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2202G-TR BD2202G-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2202G-TR PMIC - Power Distribution Switches, Load Drivers
Current 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details