IC PWR SWITCH N-CHAN 1:2 SOP-J8
POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD2069FJ-MGE2 | 58AC8470 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 5.5V, Sop-J8; Power Load Switch Type Rohm |
| Current | 3.0 amps |