ROHM Semiconductor GmbH 2.4A Current Limit High Side Switch ICs BD2069FJ-M

Description
BD2069FJ-M is dual channel high side switch ICs with an over-current protection for of Universal Serial Bus (USB) power supply line. Its switch unit has two channels of N-Channel power MOSFET. Over current detection circuit, thermal shutdown circuit, under-voltage lockout, and soft-start circuit are built in.
Datasheet
Description
BD2069FJ-M is dual channel high side switch ICs with an over-current protection for of Universal Serial Bus (USB) power supply line. Its switch unit has two channels of N-Channel power MOSFET. Over current detection circuit, thermal shutdown circuit, under-voltage lockout, and soft-start circuit are built in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4A Current Limit High Side Switch ICs - BD2069FJ-M - ROHM Semiconductor GmbH
Willich, Germany
2.4A Current Limit High Side Switch ICs
BD2069FJ-M
2.4A Current Limit High Side Switch ICs BD2069FJ-M
BD2069FJ-M is dual channel high side switch ICs with an over-current protection for of Universal Serial Bus (USB) power supply line. Its switch unit has two channels of N-Channel power MOSFET. Over current detection circuit, thermal shutdown circuit, under-voltage lockout, and soft-start circuit are built in.

BD2069FJ-M is dual channel high side switch ICs with an over-current protection for of Universal Serial Bus (USB) power supply line. Its switch unit has two channels of N-Channel power MOSFET. Over current detection circuit, thermal shutdown circuit, under-voltage lockout, and soft-start circuit are built in.

Supplier's Site Datasheet
2.4A Current Limit High Side Switch ICs - BD2069FJ-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.4A Current Limit High Side Switch ICs
BD2069FJ-M
2.4A Current Limit High Side Switch ICs BD2069FJ-M
BD2069FJ-M is dual channel high side switch ICs with an over-current protection for of Universal Serial Bus (USB) power supply line. Its switch unit has two channels of N-Channel power MOSFET. Over current detection circuit, thermal shutdown circuit, under-voltage lockout, and soft-start circuit are built in.

BD2069FJ-M is dual channel high side switch ICs with an over-current protection for of Universal Serial Bus (USB) power supply line. Its switch unit has two channels of N-Channel power MOSFET. Over current detection circuit, thermal shutdown circuit, under-voltage lockout, and soft-start circuit are built in.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Power Supplies IC Power Supplies
Product Number BD2069FJ-M BD2069FJ-M
Product Name 2.4A Current Limit High Side Switch ICs 2.4A Current Limit High Side Switch ICs
Package Type Other; SOP-J8 Other; SOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1854B Enhanced High Power Factor Preregulator - 5962-9326102MEA - Texas Instruments
Specs
Package Type Other; CDIP
Features > 750W Applications,Average Current Mode,Enable
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details