IC PWR SWITCH P-CHAN 1:1 8MSOP
POWER LOAD SWITCH, AEC-Q100, 5.5V, MSOP8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.35ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD1LB500FVM-CGTR | 02AC9592 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, Aec-Q100, 5.5V, Msop8; Power Load Switch Type Rohm |
| Current | 0.0 amps |