ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HD500FVM-CTR BD1HD500FVM-CTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863926-BD1HD500FVM-C TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: Surface Mount Supply Voltage: 4V ~ 18V Family Name: BD1HD500 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD1HD500FVM-CCT, BD1HD500FVM-CDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863926-BD1HD500FVM-C TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: Surface Mount Supply Voltage: 4V ~ 18V Family Name: BD1HD500 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD1HD500FVM-CCT, BD1HD500FVM-CDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HD500FVM-CTR
BD1HD500FVM-CTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HD500FVM-CTR BD1HD500FVM-CTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 863926-BD1HD500FVM-C TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: Surface Mount Supply Voltage: 4V ~ 18V Family Name: BD1HD500 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD1HD500FVM-CCT, BD1HD500FVM-CDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863926-BD1HD500FVM-CTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: Surface Mount
Supply Voltage: 4V ~ 18V
Family Name: BD1HD500
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD1HD500FVM-CCT, BD1HD500FVM-CDKR

Buy Now Datasheet
Power Load Switch, Aec-Q100, 18V, Msop8; Power Load Switch Type Rohm - 02AC9589 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 18V, Msop8; Power Load Switch Type Rohm
02AC9589
Power Load Switch, Aec-Q100, 18V, Msop8; Power Load Switch Type Rohm 02AC9589
POWER LOAD SWITCH, AEC-Q100, 18V, MSOP8; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:1.45A; On State Resistance:0.5ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 18V, MSOP8; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:1.45A; On State Resistance:0.5ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD1HD500FVM-CTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD1HD500FVM-CTR
PMIC - Power Distribution Switches, Load Drivers BD1HD500FVM-CTR
IC PWR SWITCH P-CHAN 1:1 8MSOP

IC PWR SWITCH P-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD1HD500FVM-CTR 02AC9589 BD1HD500FVM-CTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HD500FVM-CTR Power Load Switch, Aec-Q100, 18V, Msop8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details