ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HC500EFJ-CE2 BD1HC500EFJ-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863925-BD1HC500EFJ-C E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4V ~ 18V Family Name: BD1HC500 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD1HC500EFJ-CE2TR, BD1HC500EFJ-CE2DKR, BD1HC500EFJ-CE2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863925-BD1HC500EFJ-C E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4V ~ 18V Family Name: BD1HC500 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD1HC500EFJ-CE2TR, BD1HC500EFJ-CE2DKR, BD1HC500EFJ-CE2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HC500EFJ-CE2
BD1HC500EFJ-CE2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HC500EFJ-CE2 BD1HC500EFJ-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863925-BD1HC500EFJ-C E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4V ~ 18V Family Name: BD1HC500 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD1HC500EFJ-CE2TR, BD1HC500EFJ-CE2DKR, BD1HC500EFJ-CE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863925-BD1HC500EFJ-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4V ~ 18V
Family Name: BD1HC500
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD1HC500EFJ-CE2TR, BD1HC500EFJ-CE2DKR, BD1HC500EFJ-CE2CT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD1HC500EFJ-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD1HC500EFJ-CE2
PMIC - Power Distribution Switches, Load Drivers BD1HC500EFJ-CE2
IC PWR SWITCH P-CHAN 1:1 8HTSOP

IC PWR SWITCH P-CHAN 1:1 8HTSOP

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, 18V, Htsop8; Power Load Switch Type Rohm - 02AC9585 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 18V, Htsop8; Power Load Switch Type Rohm
02AC9585
Power Load Switch, Aec-Q100, 18V, Htsop8; Power Load Switch Type Rohm 02AC9585
POWER LOAD SWITCH, AEC-Q100, 18V, HTSOP8; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:1.45A; On State Resistance:0.5ohm; Distribution Switch Case Style:HTSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 18V, HTSOP8; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:1.45A; On State Resistance:0.5ohm; Distribution Switch Case Style:HTSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD1HC500EFJ-CE2 BD1HC500EFJ-CE2 02AC9585
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD1HC500EFJ-CE2 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, 18V, Htsop8; Power Load Switch Type Rohm
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 637921 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details