The BD1CIC0WHFV is a fixed output LDO regulator from ROHM Semiconductor, designed to provide a maximum output current of 1.0A with an output voltage accuracy of ±1%. It operates within an input voltage range of 2.4V to 5.5V and is available in fixed output voltages of 1.25V, 1.5V, 1.8V, 2.5V, 2.6V, 3.0V, and 3.3V. The device features built-in over current protection, thermal shutdown, and a shutdown mode that consumes 0 µA, making it suitable for power-sensitive applications. It supports the use of ceramic capacitors, which allows for a compact design and extended lifespan. The BD1CIC0WHFV is housed in the HVSOF6 package, measuring 1.60mm x 3.00mm x 0.75mm, making it suitable for various digital appliance applications.
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. Withexternal resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltagefixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit currentON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heatdestruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set andlong-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD1CIC0WHFV | BD1CIC0WHFV |
| Product Name | 1A 1.25V, Fixed Output, High-Accuracy LDO Regulator | 1A Fixed Output LDO Regulators |
| Package Type | Other; HVSOF6 | Other; HVSOF6 |
| Output Voltage | 1.25 volts | 1.25 volts |
| IOUT | 1 amps | 1 amps |