ROHM Semiconductor GmbH 1A 1.8V, Fixed Output, High-Accuracy LDO Regulator BD18IC0WEFJ

Description
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 1.8V, Fixed Output, High-Accuracy LDO Regulator - BD18IC0WEFJ - ROHM Semiconductor GmbH
Willich, Germany
1A 1.8V, Fixed Output, High-Accuracy LDO Regulator
BD18IC0WEFJ
1A 1.8V, Fixed Output, High-Accuracy LDO Regulator BD18IC0WEFJ
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
1A Fixed Output LDO Regulators - BD18IC0WEFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1A Fixed Output LDO Regulators
BD18IC0WEFJ
1A Fixed Output LDO Regulators BD18IC0WEFJ
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. Withexternal resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltagefixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit currentON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heatdestruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set andlong-life.

BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. Withexternal resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltagefixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit currentON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heatdestruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set andlong-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD18IC0WEFJ BD18IC0WEFJ
Product Name 1A 1.8V, Fixed Output, High-Accuracy LDO Regulator 1A Fixed Output LDO Regulators
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 1.8 volts 1.8 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details