500mA 1.8VFixed Output LDO Regulator
IC REG LIN 1.8V 500MA 8-HTSOP-J
IC REG LIN 1.8V 500MA 8-HTSOP-J
IC REG LIN 1.8V 500MA 8-HTSOP-J
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 264994 | 846-BD18IA5JEFJ-E2DKR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; HTSOP-J8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Special Features | Input Overcurrent Protection |