IC REG LINEAR 1.8V 1.5A 8HTSOP Product overview: BD18HC5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD18HC5WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 1.5A 8HTSOP
IC REG LINEAR 1.8V 1.5A 8HTSOP-J
IC REG LINEAR 1.8V 1.5A 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD18HC5WEFJ-E2 | BD18HC5WEFJ-E2 | 687-BD18HC5WEFJ-E2 | BD18HC5WEFJ-E2 |
| Product Name | 1.8V 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR 1.8V 1.5A 8HTSOP-J | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 8 volts | 4.5 volts |