The BD18HC0WEFJ-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output current of 1.0A with an output voltage accuracy of ±1%. It operates within an input voltage range of 4.5V to 8.0V and is available in several fixed output voltage options including 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, and 7.0V. The device features built-in over current protection and thermal shutdown capabilities, ensuring reliable operation under various conditions. It also includes a zero OºA shutdown mode, which helps conserve power when the regulator is not in use. The compact HTSOP-J8 package measures 4.90mm x 6.00mm x 1.00mm, making it suitable for space-constrained applications. The regulator is compatible with ceramic capacitors, allowing for a smaller layout and extended lifespan. The operating temperature range is specified from -25°C to +85°C.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD18HC0WEFJ-E2 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |