Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863922-BD18HA5WEFJ-E
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD18HA5
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 1.8V 500MA 8HTSOP Product overview: BD18HA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD18HA5WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 500MA 8HTSOP
IC REG LINEAR 1.8V 500MA 8HTSOP
IC REG LIN 1.8V 500MA 8HTSOP-J
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD18HA5WEFJ-E2-ND | 863922-BD18HA5WEFJ-E2 | 776-BD18HA5WEFJ-E2 | BD18HA5WEFJ-E2 | BD18HA5WEFJ-E2 | 687-BD18HA5WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD18HA5WEFJ-E2 | 1.8V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LIN 1.8V 500MA 8HTSOP-J |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-HTSOP-J | Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |