ROHM Semiconductor USA, LLC Ldo, Fixed, 1.8V, 0.5A, -40 To 105Deg C; Output Type Rohm BD18HA5MEFJ-LBH2

Description
LDO, FIXED, 1.8V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.5A, -40 To 105Deg C; Output Type Rohm - 94AC8757 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.5A, -40 To 105Deg C; Output Type Rohm
94AC8757
Ldo, Fixed, 1.8V, 0.5A, -40 To 105Deg C; Output Type Rohm 94AC8757
LDO, FIXED, 1.8V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD18HA5MEFJ-LBH2
LDO Voltage Regulators BD18HA5MEFJ-LBH2
LDO Voltage Regulators 0.5A 8-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 0.5A 8-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 94AC8757 BD18HA5MEFJ-LBH2
Product Name Ldo, Fixed, 1.8V, 0.5A, -40 To 105Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details