ROHM Semiconductor USA, LLC Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm BD18HA3MEFJ-LBH2

Description
LDO, FIXED, 1.8V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm - 94AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm
94AC8756
Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm 94AC8756
LDO, FIXED, 1.8V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD18HA3MEFJ-LBH2
LDO Voltage Regulators BD18HA3MEFJ-LBH2
LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 94AC8756 BD18HA3MEFJ-LBH2
Product Name Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details