The BD18HA3MEFJ-LB is a variable output LDO regulator designed for industrial applications, capable of delivering an output current of up to 0.3A. It features an adjustable output voltage range from 1.5V to 7.0V, with an output accuracy of ±1%. The device operates within an input voltage range of 4.5V to 8.0V and includes built-in protection features such as over current protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). The regulator is packaged in an HTSOP-J8 format, measuring 4.90mm x 6.00mm x 1.00mm, and is suitable for use with ceramic capacitors, enhancing its reliability and longevity in various applications. The operating temperature range is specified from -40°C to +105°C, making it suitable for demanding environments.
This is the product guarantees long life cycle in Industrial market.
BD18HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
This is the product guarantees long life cycle in Industrial market.
BD18HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD18HA3MEFJ-LB(H2) | BD18HA3MEFJ-LB(H2) |
| Product Name | 300mA 1.8V, Fixed Output, High-Accuracy LDO Regulator for Industrial | 0.3A Variable Output Industrial LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 1.8 volts | 1.8 volts |
| IOUT | 0.3000 amps | 0.3000 amps |