ROHM Semiconductor USA, LLC 1.8V 500MA Voltage Regulator IC BD18GA5WEFJ-E2

Description
IC REG LINEAR 1.8V 500MA 8HTSOP Product overview: BD18GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD18GA5WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 500MA 8HTSOP Product overview: BD18GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD18GA5WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 500MA Voltage Regulator IC
776-BD18GA5WEFJ-E2
1.8V 500MA Voltage Regulator IC 776-BD18GA5WEFJ-E2
IC REG LINEAR 1.8V 500MA 8HTSOP Product overview: BD18GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD18GA5WEFJ-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 500MA 8HTSOP Product overview: BD18GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD18GA5WEFJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD18GA5WEFJ-E2 - 863921-BD18GA5WEFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD18GA5WEFJ-E2
863921-BD18GA5WEFJ-E2
PMIC - PMIC - Voltage Regulators - Linear - BD18GA5WEFJ-E2 863921-BD18GA5WEFJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863921-BD18GA5WEFJ-E 2 Operating Temperature Range: -25°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD18GA5 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD18GA5WEFJE2, BD18GA5WEFJ-E2CT, BD18GA5WEFJ-E2TR, BD18GA5WEFJ-E2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863921-BD18GA5WEFJ-E2
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD18GA5
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD18GA5WEFJE2, BD18GA5WEFJ-E2CT, BD18GA5WEFJ-E2TR, BD18GA5WEFJ-E2DKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD18GA5WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD18GA5WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD18GA5WEFJ-E2
IC REG LINEAR 1.8V 500MA 8HTSOP

IC REG LINEAR 1.8V 500MA 8HTSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BD18GA5WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD18GA5WEFJ-E2
PMIC - Voltage Regulators - Linear BD18GA5WEFJ-E2
IC REG LINEAR 1.8V 500MA 8HTSOP

IC REG LINEAR 1.8V 500MA 8HTSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD18GA5WEFJ-E2 863921-BD18GA5WEFJ-E2 BD18GA5WEFJ-E2 BD18GA5WEFJ-E2
Product Name 1.8V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD18GA5WEFJ-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) Other; 8-HTSOP-J SOIC
Output Voltage 1.8 volts 1.8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
VIN 14 volts
Unlock Full Specs
to access all available technical data