ROHM Semiconductor GmbH 500mA 1.8V, Fixed Output, High-Accuracy LDO Regulator for Industrial BD18GA5MEFJ-LB(H2)

Description
This is the product guarantees long life cycle in Industrial market. BD18GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
This is the product guarantees long life cycle in Industrial market. BD18GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 1.8V, Fixed Output, High-Accuracy LDO Regulator for Industrial - BD18GA5MEFJ-LB(H2) - ROHM Semiconductor GmbH
Willich, Germany
500mA 1.8V, Fixed Output, High-Accuracy LDO Regulator for Industrial
BD18GA5MEFJ-LB(H2)
500mA 1.8V, Fixed Output, High-Accuracy LDO Regulator for Industrial BD18GA5MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD18GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD18GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
0.5A Variable Output Industrial LDO Regulator - BD18GA5MEFJ-LB(H2) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
0.5A Variable Output Industrial LDO Regulator
BD18GA5MEFJ-LB(H2)
0.5A Variable Output Industrial LDO Regulator BD18GA5MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD18GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD18GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD18GA5MEFJ-LB(H2) BD18GA5MEFJ-LB(H2)
Product Name 500mA 1.8V, Fixed Output, High-Accuracy LDO Regulator for Industrial 0.5A Variable Output Industrial LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 1.8 volts 1.8 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444545 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3938SEQ - ODG (Origin Data Global)
Specs
Package Type Other; 32-LCC (J-Lead)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3334AR-REEL - 860308-ADP3334AR-REEL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers