Linear Voltage Regulator IC Positive Fixed 1 Output 300mA VSON008X2030
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA VSON008X2030
300MA FIXED OUTPUT LDO REGULATOR
300MA FIXED OUTPUT LDO REGULATOR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD18GA3WNUX-TR-ND | BD18GA3WNUX-TR | BD18GA3WNUX-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; 8-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |